Announcements
The Importance of Portable Gas Detectors in Factory Settings In factories and other industrial environments, gases are used for a variety of purposes. Some are byproducts of processes, while other gases may be part of a final product. However, in all cases, worker safety and appropriate protections should always be priorities. As you know, many of these gases are toxic to...
(read more)Understand the benefits of continuous colorimetric gas detection, especially in industrial spaces that require ongoing, fast and accurate response.
(read more)The CLPx comes in a convenient durable hard-shell storage case with a handle for easy transport. Included in the case are:
• A 0-500cc flow meter with a short tube for use when adjusting the pump to verify proper flow at any time during sampling
• A battery charger with a charging indication light
• A shoulder strap with two rings...
The Critical Importance of Low-Level Gas Detection in the Aerospace Industry
(read more)Why Low-Level Hydrogen Detection Is Essential in Industrial Manufacturing
(read more)SkyView provides convenient remote monitoring for various brands and types of detectors. Our ChemLogic® colorimetric systems also pair perfectly with SkyView.
(read more)DOD Labs offers comprehensive PFAS testing kits for commercial, industrial and residential drinking water analysis.
(read more)The VISION® 120 continuous gas detector from DOD Technologies monitors up to 120 points with fast, accurate results. Using EλE Sense Technology® and ChemLogic® colorimetrics, it identifies and differentiates gases, delivering real-time data, remote access, and reliable performance in critical environments.
(read more)When it comes to gas detection (in places such as semiconductor manufacturing), efficiency and flexibility matter.
(read more)A leading Ontario hospital, with EllisDon Facilities Services, deployed the DOD64 FTIR Gas Detector to automate anesthesia gas monitoring. The system provides 24/7 detection of sevoflurane, desflurane, halothane, nitrous oxide, and formaldehyde, reducing costs, increasing safety, ensuring compliance, and improving staff productivity compared to manual testing.
(read more)The ChemLogic® CL1 Single-Point Detector provides continuous monitoring and quick response to low-level toxic and corrosive gases. ChemLogic Detectors are low-maintenance offering reliable, interference-free colorimetric gas detection
(read more)SkyView provides convenient remote monitoring for various brands and types of detectors.
(read more)With rising costs associated with mandated gas leak inspections and the logistical challenges of coordinating agency testing, the hospital needed a more efficient and affordable solution to maintain compliance without compromising accuracy or safety.
(read more)Toluene diisocyanate (TDI) and Methylene diphenyl diisocyanate (MDI) have exposure limits set by OSHA to ensure employee protection in polyurethane facilities. The standard in some setting are as low as the parts per billion (ppb) levels.
It is recommended that several samples are taken at key locations along the production line to truly evaluate the risk of exposure.
(read more)Toluene diisocyanate (TDI) and Methylene diphenyl diisocyanate (MDI) have exposure limits set by OSHA to ensure employee protection in polyurethane facilities. The standard in some setting are as low as the parts per billion (ppb) levels.
It is recommended that several samples are taken at key locations along the production line to truly evaluate the risk of exposure.
(read more)The ChemLogic® CL1 from DOD Technologies is a fixed gas detection system ideal for monitoring specific toxic or corrosive gases from a single-point.
(read more)IsoSense Detection Kits (for MDI or TDI) are portable, economical sampling kits ideal for measuring vapor and aerosol levels of isocyanate compounds down to 1 ppb.
(read more)Gas detection products and systems from DOD Technologies provide fast and reliable results. Monitoring gases at extremely low levels, our highly efficient and effective products are designed to meet or exceed standard gas detection requirements. Browse our comprehensive collection of low-level gas detection products and accessories.
(read more)Convenient gas monitoring of H2S, CO, O2 or SO2 in the palm of your hand.
(read more)The durable and robust XP-3300 Series provides portable gas detection for environmental safety and spot check applications. Its easy-to-operate, large digital interface - with improved menu and measurement navigation - displays gas concentrations and levels at a glance.
(read more)The DOD64 FTIR Gas Detector (DTGS) offers a unique solution to today’s environmental monitoring needs.
(read more)Perfect for large scale gas detection applications like semi-conductor manufacturing, pharmaceutical labs, and cleanrooms – the CL96 can be configured to monitor between 16 and 96 points of detection.
(read more)Spot-checking devices have become increasingly important with the ever-demanding schedules of semiconductor. The portable ChemLogic® (CLPX) and handheld electrochemical detector (XPS-7) provide users with lightweight and ready-to-go equipment needed for unforeseen events.
(read more)Intrinsically-safe detectors provide the most realiable form of detection im wastewater treatment facilities. The Class I Division 1 Toxic Gas Detector (GTD-2000TX) provides sensors for a wide range of hazardous gases, while its Combustible Detector (GTD-2000EX) counterpart detects all flammable gases.
(read more)The VISION® 8 from DOD Technologies is the world’s first, and only, color-sensing and differentiating colorimetric gas detection system. Capable of distinguishing between different gases within the same family, the VISION 8 produces fast and accurate results.
(read more)The Steel Dust Meter (SDM) can diagnose the health of rotating machinery like no other tool available.
(read more)DOD Labs Earns NELAC (TNI) Laboratory and ISO/IEC 17025 Accreditations, Strengthening Environmental Testing Capabilities as PFAS Regulations Expand
(read more)DOD Labs provides fast, accurate results in as little as two days.
DOD Labs is your source for thorough and convenient analytical testing. This includes PFAS (per- and polyfluoroalkyl substances) - also known as “forever chemicals” that do not break down and are known to pollute the environment.
(read more)- Expertise – A dedicated team of experienced, PhD-educated chemists & technicians
- Simple Process – We provide everything you need to test, pack & ship your samples
- High Standards – Each test follows EPA-recommended guidelines with options to meet your specific requirements
- Driven Results – We strive to ensure you rece...
Landfills act as long-term reservoirs for per- and polyfluoroalkyl substances (PFAS), concentrating these "forever chemicals" as waste products degrade and generate leachate. PFAS leachate testing has therefore become a critical aspect of landfill monitoring programs — especially for programs requiring strict adherence to environmental controls and regulatory compliance.
(read more)Test your drinking water using EPA Method 533, which identifies 25 common PFAS analytes. This process follows EPA Method 533 by adhering to all required steps set forth by the EPA for quality control and reporting capabilities.
(read more)When it comes to low-level gas detection, calibrating and maintaining your devices is just as critical as selecting the right equipment. DOD Technologies understands this and offers dedicated service and support to help keep your systems running optimally.
(read more)Whether you need a backup device or short-term solution, our gas detector loaner units are an efficient and effective option.
(read more)DOD Technologies offers several service options including equipment repair, gas calibration, system start-ups, design/installation,