SkyView 80-Channel Configurable Controller
Featured Product from DOD Technologies Inc.
SkyView 80-Channel Configurable Controller
The SkyView™ 80-Channel Controller is a customizable PLC-based system. It provides simultaneous display and alarm functions for up to 80 gas detection devices. Its advanced software provides both high level and point-by-point views of all connected gas detectors within a facility. Get real-time status updates on all inputs/outputs. And utilize the facility mapping feature to plot and view where an alarm was triggered.
SkyView provides convenient remote monitoring for various brands and types of detectors. Our ChemLogic® colorimetric systems also pair perfectly with SkyView. These multipoint units interface with SkyView’s optional Ethernet IP without consuming any analog inputs. Since SkyView controllers are 100% configurable, they allow you to adapt as your needs grow and change. For additional scalability, contact us to discuss a custom cabinet option.
- (16) Digital inputs
- (32) Programmable relays
- (80) Analog inputs
- Power supply (redundant power supply optional)
- Webserver
- Email/Text
- (1) Facilities Mapping (2-5 pages optional)
- Data logging with remote access
- Optional Modbus/TCP or Ethernet IP
- 3-Color Stack Light Tower Option
- Optional secondary remote display
SkyView Configurable Controllers
The SkyView™ Controllers provide a customizable PLC-based system. They offer simultaneous display and alarm functions for up to 80 devices. The advanced software provides both high-level and point-by-point views of all connected gas detectors within a facility. Get real-time status updates on all inputs/outputs. And utilize the facility mapping feature to plot and view where an alarm was triggered.
SkyView provides convenient remote monitoring for various brands and types of detectors. Our ChemLogic® colorimetric systems also pair perfectly with SkyView. These multipoint units interface with SkyView’s optional Ethernet IP without consuming any analog inputs. Since SkyView controllers are 100% configurable, they allow you to adapt as your needs grow and change. For additional scalability, contact us to discuss a custom cabinet option.
Follow us on:
DOD Technologies
The Leader In Low-Level Gas Detection
Manufacturer of low-level gas detection systems and solutions. Our product portfolio includes colorimetric, electrochemical, catalytic bead, FTIR, and PID technologies to detect a wide array of gas hazards. We also offer routine maintenance and repair, product loaner options, and on-site field service support.