30W DC/DC Converters Now in Triple Output Voltages
Featured Product from Daburn Electronics & Cable
The LWB30 Series 30W DC/DC converters are now available in single, dual and triple output voltages. These are the most compact 30W DC/DC converters available.
These palm-sized DC/DC converters boast a seriously slim figure without sacrificing power conversion. They are ideal for an energy-conscious application, with a 91% efficiency rate and on/off control capability.
The LWB30 Series, like all Polytron devices, is highly customizable to ensure seamless integration into your design. This series is available with a 4:1 wide input voltage in either a 9-36 or 18-75Vdc. The single, dual and triple output voltages are available in the following configurations: 1.5, 2.5, 3.3, 5, 5.1, 12, 15, +/- 5, +/- 12, 3.3/+/-12, 3.3/+/-15, 5/+/-12, and 5/+/-15. Each LWB30 converter also features 1600Vdc input/output isolation.
All units are 100% burned in under full load. The converter is encased in resilient nickel-coated copper, and boasts over-current, over-voltage and over-temperature protection. Each unit is also hi-pot and final electrical tested prior to shipment.
LWB30 Series Industry Applications Include:
Wirelsss Networking
Telecom/Datacom
Industrial Control Systems
Measurement
Semiconductor Equipment