HWB150 SERIES
Featured Product from Daburn Electronics & Cable
FEATURES
• No Minimum Load Required
• 2250Vdc Input to Output Basic Insulation
• Railway Applications
• 4:1 Wide Input Voltage Range
• (9-36, 8.5-36, 16.5- 75 and 43-160Vdc)
• High Efficiency Up to 91%
• Adjustable Output Voltage
• Remote Control
• Sync (Option)
• Under Voltage Protection
• Output Current Protection
• Short Circuit Protection
• Over Voltage Protection
• Over Temperature Protection
• Industry Standard Half Brick Footprint
• Terminal Block Option
• Heat Sink Option
• Safety Meets UL60950-1, EN60950-1 and EN50155
• CE Mark Meets 2006/95/EC, 2011/95/EC and
2004/108/EC
• Compliant to RoHS EU Directive 2011/65/EU and
REACH
• Dimensions: 2.28” × 2.40” × 0.50”
More Featured Products