HEA3 Series

Featured Product from Daburn Electronics & Cable

HEA3 Series-Image

FEATURES
• Extra Wide Input Range
(4.5-13.2V, 9-18V, 18-36V, 36-75V)
• SIP 8 Package
• No Minimum Load Requirement
• High Efficiency Up to 86%
• Remote ON/OFF
• Wide Operating Temperature Range: -40 to +105ºC
• Short Circuit Protection
• Under Voltage Protection
• Meets IEC/UL/EN60950-1
• CE Marked