FWB(D)150 SERIES

Featured Product from Daburn Electronics & Cable

FEATURES
• 4:1 Wide Input Range (9-36, 43-160Vdc)
• No Minimum Load Required
• High Efficiency: Up to 89%
• Built In EN55011 and EN55022 Class A Filter
• Input to Output Isolation: 2250Vdc
• Adjustable Output Voltage
• Constant Current
• Constant Voltage
• Six-Sided Continuous Shield
• 3.68” × 2.07” × 0.67” Wall Mount Package
• UL60950-1, EN60950-1 IEC60950-1, and EN50155
 Approved
• CE Marked
• RoHS and Reach Compliant