1-5 Watt Universal Input
Featured Product from Daburn Electronics & Cable
The UILP5 Series of 1- to 5-watt AC-DC industrial power supplies features an ultra-compact size of 1.0" x 1.0" x 0.63", comes in a fully enclosed plastic case and offers a universal input of 90 to 664 Vac. Built-in safeguards include short circuit, overload and over voltage protection. The RoHS-compliant UILP5 meets UL/cUL/IEC/EN60950-1, 62368-1 approvals as well as the following EMC approvals: EMC Standard of EMI EN55032:2015 and EMC Standard of EMS EN55024:2010.
More Featured Products