Robust, Reliable & Intelligent Data Acquisition
Featured Product from Dataforth Corporation
Communication DAQ Components: Offered in two models covering the standard industrial buses Ethernet, RS-232, RS-485, and USB with host software interfaces to the system using Modbus TCP/IP or RTU protocol
Analog Input DAQ Components: Interface to a wide range of standard industrial sensors and equipment and offer up to 16 channels of input, each of which can be independently configured
- Process Voltage, Process Current & Thermocouple Input Modules offer 8-channel differential input or 16-channel single-ended input for precise measurement of voltage and current signals; they also offer 8-channel measurement of five thermocouple types including accurate cold junction compensation and linearization. All channels are individually configurable for range, alarm limits, and averaging.
- RTD Input Modules interface to 2- or 3-wire sensors including six RTD types and potentiometers. Modules offer six channels, each configurable for range, alarm limits, and averaging.
- Strain Gage Input Modules connect to full bridge sensors, have narrow or wide bandwidth filtering and offer four channels, each configurable for range, alarm limits, and averaging.
- Frequency Input Module accepts zero crossing and TTL signals with frequencies of 500Hz to 100kHz and provides a DC stimulus for contact sensors. This module has four channels, each configurable for range and alarm limits.
Analog Output DAQ Components: Process Current or Voltage Output models are used to drive valves, perform other crucial process operations, and provide up to eight channels of 300Vrms channel-to-channel isolated output which can be independently configured
Discrete Input/Output Data Acquisition Components: Provide five channels of input and five channels of output per module and offer advanced special functions as well as alarm capability; they accept 3 to 60VDC input and provide 3 to 60VDC output at 3A, or 90 to 280VAC/VDC input and 24 to 280VAC output, also at 3A