New Tideflex® Mixing System (TMS) Brochure
Featured Product from DeZURIK, Inc.
Red Valve engineers expanded the use of the original Tideflex® Check Valve by developing it into a Variable Orifice Inlet Nozzle that provides superior mixing characteristics. When used as part of the TMS, the Tideflex® Variable Orifice Nozzles optimize jet velocity at all flow rates and discharge an elliptically shaped jet, producing rapid and complete mixing that improves water quality. The Tideflex® Mixing System (TMS) Brochure gives an overview of the system which is known for eliminating short-circuiting, requiring no outside energy source and virtually no maintenance, resulting in cost savings over a long life span.
More Featured Products