Eccentric Plug Valve Basics
Featured Product from DeZURIK, Inc.
The valve’s cam-action, off-center plug design minimizes friction and wear during operation, enabling tight, repeatable shutoff with low operating torque. When fully open, the plug is out of the flow path, allowing unrestricted flow and efficient handling of slurries, fibrous materials, and other challenging media. These design features make it an ideal choice for throttling and isolation duties in tough service environments.
DeZURIK offers eccentric plug valves in a variety of materials and internal linings, such as stainless steel, rubber, glass, and Nedox®, to match the chemical and abrasive resistance required by specific applications. All valves are manufactured to meet or exceed industry standards including AWWA C517, ASME, MSS, and API—ensuring compatibility, safety, and long-term performance.
For more information visit DeZURIK.com.