New APCO CVS-6000: Low-Maintenance Check Valve

Featured Product from DeZURIK, Inc.

More Info Email Supplier Request a Quote

The APCO CVS-6000 Swing Check Valve from DeZURIK delivers reliable performance, long service life, and maximum flow efficiency for demanding water and wastewater applications. Engineered with a high-strength stainless steel shaft, low head loss design, and durable epoxy-coated ductile iron body, it ensures dependable operation with minimal maintenance. The top-entry design and field-replaceable seats simplify service, while advanced closure control options—lever and weight, lever and spring, air cushion, or oil cushion—provide flexibility for varied system requirements. Certified to AWWA C508 with AIS, BABA, and NSF compliance available, the CVS-6000 is ideal for both clean and dirty service applications. Learn more at www.DeZURIK.com.