Edge Seals and Plate Seals Solutions
Featured Product from Device Technologies, Inc.
Seal-Fast Edge and Plate Seals offer a cleaner, better faster way to protect your data, services and equipment from environmental conditions such as dust, fumes, heat/cold and moisture.
The edge seals snap on quickly and securely, and the plate seal fastens securely for an effective seal solution.
Seal-Fast Edge Seal
- Seal-Fast seals offer the best way to provide environmental protection from dust and moisture – even M&M’s™ and French fries (an actual automotive requirement!).
- 100’s of COTS (Commercial Off The Shelf) options available in PVC/EPDM, EPDM, Silicone with or without steel or stainless steel substrate. Snaps on easily with strong edge retention.
Seal-Fast Plate Seal
DTi’s Plate Seals are a fast and reliable way to protect critical equipment in places where wire, cable, air hoses, fuel and oil lines pass through fire walls, bulkheads, wall panels and enclosure openings and avoid contact with sharp panel surfaces while also sealing the aperture for airflow, heat loss and or insect/rodent penetration.
The Importance of Door Seals, Enclosure Seals and Plate Seals
Practically every industry needs door and enclosure seals to seal off doors, panels and bulkheads from different environments – both natural and man-made, while also protecting them from sharp edges. This creates a need for tough reliable edge seals: made from a variety of materials to cater to a range of environments and indoor or outdoor use. Seal-Fast Seals were designed to meet those needs, and we have 100’s of commercially available off the shelf (COTS) options that are US made.