M12 Y-Code Circular Connectors
Featured Product from DigiKey
HARTING's M12 hybrid Y-coded product family is based on the implementation of Y-coded inserts designed according to IEC 61076-2-113 standards. Y-coding is a hybrid mating face for M12 connectors, including four contacts for data transmissions and four contacts for power supply.
Features
- Hybrid mating face designed according to IEC 61076-2-113 standards
- Rated voltage: 50 V
- Current carrying capacity
- Four power contacts: 6 A
- Four data contacts: 0.5 A
- Category 5 performance up to 100 Mbit/s
- Small and robust design for IP 65/67 environment
- Push-pull and screw-locking mechanism
- Shock- and vibration-proof
- Temperature range: -40°C to +85°C
Applications
- Vision systems
- PLCs
- Sensors
- Distribution boxes
More Featured Products