SnapQD Series Liquid Cooling Connectors

Featured Product from DigiKey

More Info Email Supplier Request a Quote

Amphenol LTW SnapQD series connectors are an ideal solution for cold plate cooling. SQD02, SQD04, SQD06, and SQD08 connectors ensure unparalleled performance in cold plate cooling with flat-face valves, a push-to-connect design, high flow, no spillage, compatibility and interoperability across different systems and vendors, and compliance with OCP UQD standards.

Features
  • Meets and exceeds OCP UQD requirements
  • Flat face valves
  • Push-to-connect design
  • Suitable cooling liquid: DI water, ultrapure water, ethylene glycol, polypropylene glycol, and PFPE
  • Color coding options:
    • Input: Blue
    • Output: Red
  • High flow and no spillage
  • 5000 durability cycles
  • Coolant recommendation: PG25
  • Material of socket: Stainless steel
  • Operating temperature: -40°C to +120°C
  • Shipping temperature: -40°C to +150°C
  • Maximum operating pressure: 290 psi, 20 bar
  • Minimum burst pressure: 1160 psi, 80 ba
Applications
  • IT-chassis two phase
  • Cold plate liquid cooling
  • Large scale CDU
  • Electronic liquid cooling
  • Renewal energy liquid cooling
  • Transportation
  • Medical
  • Industrial