AVX 9176-800 Series IDCs
Featured Product from DigiKey
AVX's 9176-800 series is specifically for 22 AWG to 28 AWG discrete wires in size-critical applications. By reducing the Z-axis height by 1.0 mm and the overall volume by up to 50%, this package size is an ideal choice in space-constrained applications. In addition, an expanded size range is available starting from 1 position up to 4 positions in each wire gauge. The entire range provides packaging solutions in industrial, medical, and transportation applications such as smart metering, LED lighting, industrial controls, and portable monitoring and measurement devices.
Features
- Redundant- and fatigue-resistant phosphor bronze material provides a gas-tight, cold welded connection to the wire
- The 1 p version is available in industry-standard colors to match individual wires for error-free wire termination
- IDC connectors can be potted or overmolded to encapsulate electronic modules and provide environmental protection
Applications
- Connecting discrete wire components to a PCB
- Bringing power and signals onto a PCB
- Daisy-changing or interconnecting PCBs together
More Featured Products