Bi-Lobe® MNSO Series Nano-D Connectors
Featured Product from DigiKey
Omnetics' dual and single row Bi-Lobe MNSO series Nano-D connectors meet or exceed the requirements for MIL-DTL-32139. These rugged high-reliability Nano-D connectors occupy less space and reduce the weight of the interconnect system for critical miniaturized electronic modules. Designers use these Nano connectors for rugged portable applications in the miniaturization of space satellites and robots to Mil-Aero, geophysical, and medical markets.
Nano Strip family options include qualification to MIL-DTL-32139, single-row tool-free latching options, through-hole or surface mount, single or dual row options (0.025”), polarized Nano (PZN), hybrids using #26 contacts, and dust caps.
Features
- Qualified to MIL-DTL-32139
- High performance
- High reliability
- Positions: 9, 15, 21, 25, 31, 37, 51, 65, and 85
- Wire size: AWG 30 through AWG 34
- Nano socket freestanding used in receptacle side
- Nano flex pin recessed into plug insulators
- Current rating: 1 A
- Durability: 2,000 mating cycles
- Contacts: copper alloy, gold plated
- Operating temperature
- Standard: -55°C to +125°C
- High temperature: -55°C to +200°C
Applications
- Space
- Satellites
- CubeSats
- Space vehicles
- Launch systems
- Radar communications
- Oil and gas
- Oil exploration
- Down-hole drilling
- Offshore drilling
- OFS equipment
- Medical
- Cochlear technology
- Portable MRIs
- Spinal cord stimulators
- Prosthetics
- Endoscopy
- Neuroscience
- Aerospace and Defense
- Ground vehicle systems electronics
- Avionics
- Missile systems
- UAVs/robotics
- Portable equipment
- Power distribution units
- Communications and telemetry
- Guidance and navigation systems
- Other
- Animatronics
- Test and measurement equipment
- Automation equipment
- Control systems
- Gearbox controls
More Featured Products