QSFP DD Connectors
Featured Product from DigiKey
Amphenol Communications Solutions' QSFP DD interconnect system is comprised of a 76-position, 0.8 mm pitch connector built for use in high-speed serial applications. Each port supports up to 400 Gb/s in aggregate over an 8 Gb/s x 50 Gb/s electrical interface. The cage and connector design provides backward compatibility to QSFP28 modules which can be inserted into a QSFP DD port and connected to four of the eight electrical channels. It is one of the industry's leading multi-lane pluggable form factors used across Ethernet, Fibre Channel, and InfiniBand.
Resources
Features
- Operating at 56 Gb/s PAM-4 for up to 400 Gb/s aggregated bandwidth solution
- QSFP series double-density product with eight channels per port
- Backward mating compatible with QSFP
- Multiple connector and heat sink configurations
- A single switch slot can have 36 ports QSFP DD
- Enables use of DAC, short and long-range optical
- Single (1x1), ganged (1xN), and stacked (2xN) connector and cage configurations
- Enables up to 14.4 TB/s aggregate bandwidth in a single switch slot
Applications
- Communications
- Cellular infrastructure
- Network interface cards
- Storage attached networks (SAN)
- Industrial and instrumentation
- Test and measurement equipment
- Data
- Hubs
- Switches
- Servers
More Featured Products