Discover DWL-1500XY 2-Axis Digital Precision Level

Featured Product from DigiPas Technologies Inc.

More Info Email Supplier Request a Quote

2-Axis Machinist Digital Level
Digi-Pas DWL-1500XY is an AFFORDABLE Wireless-Bluetooth, Dual-Axis Precision Digital Level of 0.001° resolution designed for industrial users & professionals. DWL-1500XY replaces old-fashioned VIAL levels. Users read both X & Y axis levelling measurements wirelessly in proximity via Bluetooth, which effectively cut down installation & setup time effortlessly (one-man operation) for precision machines & equipment, especially when used in conjunction with DigiPas Machinist Level Mobile App with user’s smartphone (optional purchase available for Apple & Android App Stores).

Digi-Pas Precision Digital Level is highly accurate, verified by 3rd parties accredited calibration labs & test bodies in US, Japan & Germany in accordance with ISO/IEC 17025:2005 and ANSI/NCSL Z540-1 standard, traceable to NIST, JIS & DIN.

Specification:

  • Measuring range: 0.000° ~ ±2.000° dual-axis
  • Resolution: 0.0002”/ft or 5-second (0.020 mm/M or 0.001°)
  • Accuracy: ±0.0004”/ft or 10-second (± 0.002°) from 0° to ±0.5° ± 0.004° at other angles
  • User may use device without or with Bluetooth® Measurement when paired with smartphone & Digi-Pas Machinist level App (Optional)
  • Bluetooth range: approx. 50ft.
  • Operating temperature range: 10° to 120°F or -10°C to +50°C
  • ACCURACY of Digi-Pas digital level is verified by accredited 3rd Party Calibration & Test Laboratories in USA, Japan and Germany traceable to NIST, JIS & DIN.

 

Follow us on:

 

DIGIPAS TECHNOLOGIES INC.
DIGIPAS TECHNOLOGIES INC. is a California based company specializes in research, design and global distribution of Digi-Pas® intelligent 2-axis inclinometers, scientific levelling instruments, high-precision angular measuring, industrial-grade tilt-sensing devices, eGeeTouch® smart security locking devices and eGeePro® Personal Protective Equipment.