ABSOLUTE LEVEL SETTING

Featured Product from DigiPas Technologies Inc.

More Info Email Supplier Request a Quote

ABSOLUTE LEVEL SETTING
Enables user to perform absolute symmetry readings for both "front" & "reverse" (180 degrees) positions of any measurement angle.

2-Axis High Precision Digital Machinist Level

  • Measuring range from 0° ~ ±90° Single-Axis; 0° ~ ±15° Dual-Axis
  • Resolution of 0.01° (175µm/M) (0.002 in/Ft)
  • Accuracy: ± 0.01° at 0° to ±10.00°; ± 0.03° at other angles
  • Digital colour graphic display of dual angles
  • Enable USB External power source
  • Vibrometer display real time vibration graph
  • Basic PC Sync Software USB connection (5 Meters) to device for remote data display
  • Professional PC Sync Software USB connection to device for remote data logging (Optional)
  • Wireless Bluetooth Low Energy connection (approx. 30 Meters) from PC to device (optional)
  • Operating temperature at -10°C to +50°C

 

Follow us on:

DIGIPAS TECHNOLOGIES INC.
DIGIPAS TECHNOLOGIES INC. is a California based company specializes in research, design and global distribution of Digi-Pas® intelligent 2-axis inclinometers, scientific levelling instruments, high-precision angular measuring, industrial-grade tilt-sensing devices, eGeeTouch® smart security locking devices and eGeePro® Personal Protective Equipment.