OUTDOOR Smart Padlocks

Featured Product from DigiPas Technologies Inc.

More Info Email Supplier Request a Quote

 

OUTDOOR Smart Padlocks (5th Gen.)
Patented eGeeTouch® 5th Generation Smart Padlock is a Robust & Rugged Design for OUTDOOR & COMMERCIAL use (Waterproof & Freeze-proof features, Shackle Cutting Strength & Corrosion-resistant (pass highest grade 6 ASTM salt-test).

It is embedded with DUAL intelligent proximity & historical access tracing (NFC, Bluetooth + Cloud-based) technologies that deliver an unprecedented high level of SECURITY, TRACEABILITY & NEW functions unmatched by any traditional keyed or combination padlocks.

For Commercial, Industrial, or Government applications which require large number of users and locks, our Web-based "Intelligent Access Management Software" is developed to enable an ADMINISTRATOR to assign, set, track, deny users from a remote location on those Smartlocks.

Administrator may remotely give Permanent or Timed Access via this web-based or Commercial version of eGeeTouch Manager App while tracing historical unlocking record on WHO, WHEN & WHERE access made.

This web-based software can be downloaded into Smartphones, Tablets, Laptops or Desktop PC for Administrator to manage many/multiple locks and users. Please contact our Sales Support or visit the following link to register & view the software: iam.egeetouch.com

Key Features

  • PATENTED MULTI-ACCESS METHODS: (1) Simply press the shackle and tap on eGeeTouch® padlock with an eGeeTouch® NFC tag or (2) any Bluetooth paired smartphone (APPLE & ANDROID) or (3) Apple watch and Samsung Gear S2/3 for unlocking
  • OUTDOOR USE; Waterproof, Freeze-proof (-4°F to +140°F or -20°C to 60°C) and Corrosion-resistant (pass highest grade 6 ASTM Salt-test)
  • SHARED ACCESS & AUDIT TRAILS: Superior access security proximity and remote authentication. Assign and delete new/old user(s) including setting timed-access features
  • eGeeTouch® padlock requires no conventional key. Thus, no physical key replacement is needed. User may use eGeeTouch® App to access lock and to program tags/fobs
  • ACCESS MANAGEMENT CONTROL: Easily set to deny or restrict access to specific authorized persons depending on time period of the day/week, date and frequencies of access such as during a working shift; useful feature for commercial SHARING access
  • Lock owner manager is able to use lock/unlock history (audit trail) to track and validate access TIME, DATE and LOCATION by multiple users
  • Use eGeeTouch® App to conveniently store lock information and IDs for convenient retrieval or pairing with other smart devices or tags.
  • Rechargeable Battery lasts for 7,000 Lock/unlock cycles per-charging
  • Patented security/safety feature preventing access to battery compartment when padlock is on locked status
  • USB terminal is provided for backup source from external USB power
  • Upgradable firmware for retrieval and storage of lock information using eGeeTouch® App (Optional)
  • Compact size with hardened steel shackle: SHORT and LONG types (ASTM F3 grade tested)
  • The double locking mechanism of steel shackle

 

Benefits

  • Fast, easy and secure for safeguarding and access control of premises containing asset/property
  • No more changing the entire padlock or lock's cylinder due to key lost, as experienced with traditional keyed padlock
  • No more hassle involving to replicating a mechanical key
  • High-security encrypted authentication containing over ten million of preprogrammed ID
  • Authorised user may conveniently from proximity or remote location change or delete ID using eGeeTouch® App; useful for SHARING ACCESS
  • No need to remember ID as eGeeTouch® App automates by saving IDs in the cloud similar to those smartphone storing your mobile phone information

 

Follow us on:

DIGIPAS TECHNOLOGIES INC.
DIGIPAS TECHNOLOGIES INC. is a California based company specializes in research, design and global distribution of Digi-Pas® intelligent 2-axis inclinometers, scientific levelling instruments, high-precision angular measuring, industrial-grade tilt-sensing devices, eGeeTouch® smart security locking devices and eGeePro® Personal Protective Equipment.