Dual-Axis Vertical Alignment for Machining
Featured Product from DigiPas Technologies Inc.
- Digi-Pas® 2-Axis precision VERTICAL digital level simultaneous display of two-dimension plane angles, effectively simplifying and resolving the hurdles of taking a vertical plane (Z-AXIS) angle 'one axis at a time' iteration (tedious & time-consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional rectangular-measurement, perpendicular profiling and precision 3-Dimentional alignment tasks.
- Digi-Pas® 2-axis precision VERTICAL digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking vertical plane (Z-AXIS) angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional rectangular-structured FRAME levels to conduct vertical Z-AXIS plane PERPENDICULAR to HORIZONTAL plane (X&Y axis), angle measurement, perpendicular profiling and precision 3-Dimentional alignment tasks.
- Precision parts/components machining require continuous quality assurance and to control production yield, reduce scraps and thus cost. Setting up of VERTICAL MILLING HEAD against HORIZONTAL work-piece is critical to dimensional accuracy of finished machined parts/components. Digi-Pas® DWL-1900XY enables production team to effectively evaluate each CNC machine VERTICAL Z-axis (Zx & Zy)against HORIZONTAL X&Y axis of work-table surface PERPENDICULARITY (when used in conjunction with DWL1500XY) and providing perpendicularity 3-Dimensional information SIMULTANEOUSLY in real-time on smartphone or tablet.
- The simultaneous display for dual-axis feature of Digi-Pas® DWL-1900XY master machinist digital level speeding up alignment procedures and reducing training level for new operators to reliably achieve precise perpendicularity results. Operator does not need to meticulously taking readings in both directions over and again as experienced with traditional single-axis FRAME levelers.
- Digi-Pas® DWL-1900XY is used together with DWL-1500XY to measure the parallelism of the High Precision CNC double-column machine’s spindle shaft relative to the horizontal X–Y table surface, ensuring accurate perpendicularity between the spindle axis and the machining plane.
- Digi-Pas® DWL-1900XY is used for aligning precision fixtures. Absolute Z-axis vertical plane and positional accuracy are required in meeting tight tolerance for highest quality in many manufacturing processes within semiconductor wafer foundries.
- Digi-Pas® DWL-1900XY dual axis model is used for monitoring a precision wafer manufacturing equipment's performance.
- Digi-Pas® DWL-1900XY is used in railway maintenance & operation to detect rail tracks deformation and elevation variations. It is a useful tool in aids for rail lines realignment, repair and construction of a new rail line. Accurate rail tracks longitudinal profile levelling and transversal alignment lead to enhanced safety standard for high speed railway operation.
DWL1900XY two-axis vertical precision digital level.
This digital level can simultaneously measure both Zx and Zy axes with precision and accuracy. Specifications include a dual-axis measuring range from 90.000 degrees to ±5.000 degrees with measurement resolutions as fine as 1 µm per 50 mm to 17 µm per 1,000mm, and a measurement speed of ≤5 seconds. The device also features an LED display, operates on 2 × AA 1.5V batteries or USB power and is constructed from durable PC ABS and zinc alloy materials.
Follow us on:
DIGIPAS TECHNOLOGIES INC.
DIGIPAS TECHNOLOGIES INC. is a California based company specializes in research, design and global distribution of Digi-Pas® intelligent 2-axis inclinometers, scientific levelling instruments, high-precision angular measuring, industrial-grade tilt-sensing devices, eGeeTouch® smart security locking devices and eGeePro® Personal Protective Equipment.