Aircraft Leveling for Accurate Alignment

Featured Product from DigiPas Technologies Inc.

More Info Email Supplier Request a Quote

2-Axis High Precision Digital Machinist Level

SPEED & PRECISION
Instant 2-Axis concurrent digital display of high resolution 0.001°(18 µm/M) of levelling & vibration measurements for time saving and quality professional works.

CLARITY
Digital colour graphic & numeric display to enable real-time collection of digital angle levelling/alignment data for machine commissioning accountability & analysis.

EFFECTIVE
The remote measurement USB connectivity provides advantages that traditional spirit level is difficult or unable to match. i.e. effectively, only one person is required to level/align a machine.

ACCREDITATION
Product accuracy performance are tested to specification and periodically re-validated by numerous accredited third parties Calibration & Test Laboratories in USA, Japan, UK and Germany traceable to NIST, JIS, UKAS & DIN.

Applications / Solutions
Leveling and angular measurements are vital functions for precision equipment installation, machine setup alignments and metrology in many industries within the precision engineering cluster. Imprecise leveling a machine affects its structural stability thus severely reduces the accuracy, functional and quality performances of a machine/equipment. In fact, precision levelling, angle measurement and alignment tasks essentially involve 2-dimentional planes rather than conventionally known as two independent single-axis orthogonal lines reading an angle one-axis at a time. Dual-axis simultaneous angles display and real-time continuous tracking of tilted-plane angular readings are required to guide field engineers in aligning precision object/machine to a required position accurately, speedily and effectively.

Digi-Pas® pioneered world's-first 2-axis MEMS digital leveling instrument, sensor module and inclinometer (US granted patents) embedded with vibrometer offers superior performance with ability to operate in a very unforgiving/harsh operating environment (e.g. high shock/impact, temperature & water) which empower application engineers/scientists in eradicating constraints previously difficult or unable to do with traditional 'bubble' spirit level or conventional single-axis pendulum/servo-based/optical inclinometers.

With reference to user's testimonials, feedbacks, and from interacting with professionals and trade specialists in many countries over the years, countless valuable application information on "where", "how" and "why" Digi-Pas® 2-axis instruments and sensor modules have been used to simplify and speed up leveling/alignment/angle-setting tasks productively, with higher accuracy, improved quality and performance. The following are application samples in various industries for convenient reference. Many of these pictures are obtained resulting from our user's generous courtesy while others are provided for solely illustrative purpose.

Follow us on:

DIGIPAS TECHNOLOGIES INC.
DIGIPAS TECHNOLOGIES INC. is a California based company specializes in research, design and global distribution of Digi-Pas® intelligent 2-axis inclinometers, scientific levelling instruments, high-precision angular measuring, industrial-grade tilt-sensing devices, eGeeTouch® smart security locking devices and eGeePro® Personal Protective Equipment.