Graphite Sheet for Heat in Portable Electronics
Featured Product from Dongguan Sheen Electronic Technology Co., Ltd.
Graphite sheet is a practical thermal management material for compact electronics that generate concentrated heat in limited space. Its layered structure provides excellent in-plane heat spreading, helping move heat away from hot spots and improve overall device temperature control.
SHEEN SR Series graphite sheets offer thermal conductivity from 5 to 30 W/m·K, with ultra-thin thickness options from 0.05 mm to 0.4 mm. This makes them a strong fit for slim devices where space, weight, and thermal performance all matter. The material is also flexible and durable, allowing it to conform to irregular surfaces while maintaining stable performance over time.
For applications that require electrical protection, an optional dielectric coating is available. This helps prevent short circuits while preserving the thermal benefits of the graphite sheet.
SR Series graphite sheets are widely used in smartphones, tablets, laptops, servers, LED lighting, power electronics, automotive electronics, and telecom equipment, where engineers need reliable heat spreading in a thin and lightweight form.