Introducing the DualMove Pallet System
Featured Product from Dorner Manufacturing Corp.
The DualMove is Dorner’s newest addition to the Pallet System line of conveyors and has replaced the 2200 Precision Move Pallet Systems.
The DualMove is a twin-strand timing belt pallet conveyor solution. With a focus on smooth product transfer, precise positioning, and impeccable timing DualMove is the ideal conveyance tool for manufacturing across a multitude of applications. What sets it apart? Not only does it promise performance, but its industry leading lead times ensure a integrators and end users fast delivery and integration into larger systems.
Features
- Extruded aluminum, light weight with industry standard T-slot
- Industry standard pallet sizes
- Larger T10 timing belt & robust design
- Innovative single point tensioning & belt tracking system
- Variety motor location configuration
- Easy configuration tool & CAD download
- Low product leadtime 20 days or less for standard product
- Customizable conveyors & turnkey solution
Benefits
- Provides easy installation & flexibility of automation sensor or equipment.
- Making retrofits & line expansion cost effective.
- Allows for maximum load capacity in a small package.
- Making it easy to install & maintain product.
- Allowing most flexible design of assembly lines
- Reducing time and effort during design process
- Providing more time for integration with other equipment.
Product Specifications
- Load capacity up to 900lbs non-accumulation & 480lbs accumulation
- Heavy Load e-Drive; 56C face motor
- Medium Load e-Drive; 42CZ face motor
- 24VDC option
- Width to match pallets
- Custom widths available in Dtools starting at 140mm in 5mm increments
- Nominal widths 160, 240, 320, 400, 480, 640, and 800mm
- Lengths starting at 300 to 7500mm in 5mm increments
- End Drive 300-3800mm
- Mid Drive 500-7500mm
- 5 fixed speeds available, gearbox pre-mounted on conveyor
- 5, 8.2, 16, 33, 66 Meters per Minute
- Belt Options
- Pinned or Fused (Pinned reduces capacity, but increases serviceability)
- Low friction (green), best for accumulation
- Medium friction
- ESD low friction for electronics assembly application
Accessory Modules
- Lift and Transfer
- Used to transfer pallet to other conveyors.
- Reject loop, test station, or used as a corner.
- Changes the orientation of the product as it transfers by 90 degrees.
- Transfers can receive or send pallets.
- Pass thru or end stop.
- Comes with pallet stop; cushioned or non-cushioned.
- Optional M12 sensor brackets
- Optional Safety Guarding
- Lift and Locate
- Used to accurately located pallet and work piece.
- Robotic assembly, picking, loading, vision inspection
- Locates pallet within 0.005” in all direction.
- Vertical pallet stops provides accurate vertical location and ensure pallet is fully engaged on precision pins.
- Load capacity exceeds pallet limit to allow additional external forces.
- Pallet widths from 160 – 240 >>> 85lbs at 60psi air pressure
- Pallet widths from 320 – 480 >>> 200lbs at 60psi air pressure
- Pallet widths from 640 – 800 >>> 350lbs at 60psi air pressure
- Comes with pallet stop; cushioned or non-cushioned.
- Optional M12 sensor brackets
- Optional Safety Guarding
- Lift and Rotate
- Used to change orientation of pallet and work piece.
- Inspection systems, back side work, return leading edge after transfer.
- Rotates in increments of 90 degrees.
- Designed with breakaway magnetic plate to ensure safety.
- Load capacity matches pallet loads
- Comes with pallet stop; cushioned or non-cushioned.
- Optional M12 sensor brackets
Optional Safety Guarding
More Featured Products