2700 Medium Duty Conveyors

Featured Product from Dorner Manufacturing Corp.

More Info Email Supplier Request a Quote

The 2700 Medium Duty conveyor utilizes the same low-profile frame as the 2200 series and is designed with large bearings and a hard anodized aluminum bedplate to provide increased durability and weight capacity without adding to the weight of the conveyor. Featuring increased widths and a higher weight rating, this conveyor is an ideal option for eCommerce, AGV, and material handling applications.

2700 Series Medium Duty Conveyors are best for:
  • Medium load transfers
  • eCommerce
  • AMR/AGV mounted conveyor
  • Precision Part Movement
  • Material Handling & Logistics
  • Part/Package Infeed and Outfeed
  • Automated and Manual Assembly