3200 Precision Move Conveyors

Featured Product from Dorner Manufacturing Corp.

More Info Email Supplier Request a Quote

Ideal for Precision Part Movement, Small Part Handling and Positioning, Automated and Manual Assembly, Machine Integration, Robotic Pick-N-Place and Precision Indexing.

Features & Benefits:

  • High load capacity urethane belting with kevlar cords (True Timing Belt)
  • No capacity drop when pushing belt
  • All widths feature a single belt for increased mounting flexibility
  • Positive drive no slip belting and side guides provide worry free belt tracking
  • Use optional cleats to create pockets for controlled part flow
  • Minimum pallet mounting bar is spacing 1” in length
  • T-slots make mounting accessories simple with no drilling or special tools
  • Compatible with standard drive packages
  • Available with servo motor and mounts for increased accuracy of index
  • Servo package includes fully integrated solution with intuitive PC interface
  • Sealed ball bearings