Healthcare And Medical Equipment
Featured Product from Douglas Electrical Components
Douglas Electrical Components provides hermetic seals and high-voltage epoxy feedthroughs for a wide range of medical and laboratory equipment, including x-ray systems, hyperbaric chambers, lasers, autoclaves, lyophilizers, and centrifuges. These solutions are designed to reliably transmit power and signals while protecting sensitive electronics from harsh environments.
Using chemically inert, epoxy-based technology, Douglas feedthroughs bond to a variety of materials such as stainless steel, titanium, aluminum, and plastics, enabling compact, lightweight, and highly customizable designs. The company offers hermetic connector assemblies and bulkhead connectors across multiple formats, including push-pull, circular MIL-spec, coaxial, and D-sub connectors, along with ribbon cable feedthroughs for simplified integration.
All assemblies are designed for vacuum and high-pressure environments and undergo 100% electrical and hermetic testing to ensure performance and reliability. Douglas also upgrades non-hermetic or obsolete interconnects by sealing them with epoxy and verifying conductivity and leak integrity. Beyond wire and cable solutions, the company can hermetically seal circuit boards, flex and rigid circuits, and sensing elements, improving durability while reducing size and manufacturing complexity.
With full prototyping, fast turnaround, and compliance with ISO and IPC standards, these medical feedthrough solutions deliver flexible, high-performance sealing for critical healthcare and laboratory applications.