JacketSeal™ Series: Cable Feedthrough Seals
Featured Product from Douglas Electrical Components
JacketSeal™ sealed electrical feedthroughs provide a liquid-, fluid-, and water-tight sealing solution for applications where a true hermetic seal is not required. Designed for environments needing protection up to IP-67, IP-68, NEMA, and explosion-proof standards, JacketSeal™ technology helps protect electronics in sensors, instrumentation, and transmitters from moisture and environmental exposure.
Using a proprietary epoxy bonding process, JacketSeal™ seals directly to conductors, wire jackets, and housings to prevent liquid and gas penetration. These feedthroughs are ideal for submerged or flood-prone applications and can integrate a wide range of cable types, including coaxial, thermocouple, and jacketed cables, within custom metal or molded housings tailored for chemical compatibility.
JacketSeal™ assemblies offer extensive design flexibility, supporting integrated connectors, cable shielding or armor, strain relief, and labeling options. They can also be combined with hermetic feedthroughs to create hybrid or explosion-proof solutions. With capabilities including pressures up to 15,000 psi, temperatures from 4 K to 200°C, and compliance with UL, CSA, IECEx, and ATEX standards, JacketSeal™ delivers reliable, cost-effective sealing for demanding industrial and environmental applications.