Natural Gas Wellhead Feedthroughs

Featured Product from Douglas Electrical Components

More Info Email Supplier Request a Quote
As North American natural gas production expands to secure energy independence, extraction safety demands absolute mechanical reliability. Modern wellhead systems utilize downhole electric submersible pumps (ESPs) and intricate sensor packages requiring vital power and control connections. Because these lines pass directly out of pressurized explosive environments, failing to isolate flammable gases from electrical ignition sources can lead to deadly accidents.
The Hidden Danger of Traditional Sealing Methods
A common but highly dangerous approach to wellhead penetration involves squeezing rubber dams around the outside diameter of electrical cables. This method introduces two critical flaws:
  • Precision Demands: It requires perfect alignment and hyper-precise sizing to fit the irregular outer jacket of the cable.
  • Internal Gas Migration: It fails to account for pressure-driven leakage inside the cable. Flammable gas penetrates the internal cable strands and migrates straight into the enclosed electrical control cabinet. When this gas meets activating electrical switches, spark-induced explosions and employee injuries occur.
The Epoxy-Sealed Advantage
The threat of gas migration is entirely eliminated by sealing the cable's interior at the wellhead joint rather than just the outer diameter. Douglas Electrical Components utilizes proprietary epoxy technology to hermetically seal and bond the power cable directly to the wellhead. This restricts gas to the wellbore and permanently blocks the pathway to control boxes.
Key System Benefits
  • Configuration Flexibility: Easily accommodates flat, round, and armored ESP cables.
  • Versatile Mounting: Available in multiple lengths with NPT, radial O-ring, and bolt-on flange options.
  • Quick-Disconnect Footprints: Optional mating connectors allow technicians to safely disconnect ESP control wires during routine wellhead maintenance. This prevents cable damage, simplifies troubleshooting, and allows quick reworks without breaking the primary hermetic seal.
Ultimately, epoxy-sealed feedthroughs deliver a more compact, more reliable, and less costly safety solution compared to traditional alternatives for rigs worldwide.