Semiconductor Epoxy Feedthroughs

Featured Product from Douglas Electrical Components

More Info Email Supplier Request a Quote

Semiconductor manufacturing demands extreme precision, cleanliness, and reliability at every stage of production. In these ultra-clean environments, even microscopic contamination can lead to costly defects and reduced yield. Douglas Electrical Components provides advanced hermetic electrical feedthroughs engineered specifically for semiconductor equipment operating in ultra-high vacuum (UHV) and controlled environments.

Our solutions are designed to maintain stable vacuum integrity down to 10?? Torr, ensuring moisture, gas, and particulate contamination are fully isolated from sensitive fabrication processes. By enabling clean, leak-tight electrical transmission, our feedthroughs support critical semiconductor operations such as deposition, etching, lithography, ion implantation, and thin-film processing.

We offer highly customizable interconnect systems that combine power, signal, and fiber optic pathways within a single hermetic assembly. These include high-voltage vacuum feedthroughs, PotCon® connector systems, PCB-integrated seals, and multi-port flange assemblies designed for dense, high-performance equipment architectures. Advanced low-outgassing epoxy sealing technology ensures long-term stability under thermal cycling, vibration, and harsh process conditions.

Recent advancements in semiconductor manufacturing have also introduced cryogenic processing environments to improve material behavior, reduce defect rates, and enable next-generation device architectures. These extreme low-temperature conditions add further complexity to system design, requiring feedthroughs capable of maintaining hermetic performance under both cryogenic and vacuum stress, an area where our engineering expertise is continuously expanding.

All solutions are built with rigorous quality control, including 100% helium leak testing and industry-standard compliance considerations such as low outgassing performance, material compatibility, and long-term reliability. Designs are compatible with CF, KF (QF), ISO, NW, and RF flange systems, supporting both retrofit and OEM integration.

Beyond standard offerings, we provide fully custom engineering support, from prototype development through production, enabling semiconductor manufacturers to optimize system performance, reduce design complexity, and improve uptime. Whether for high-current wafer processing systems, precision sensor feedthroughs, or fiber optic monitoring in load locks, our assemblies are built for reliability in the most demanding semiconductor environments.