Do you have tension-related issues ?
Featured Product from Dover Flexo Electronics, Inc.
SteadyWeb6™ Digital Tension Controller
The SteadyWeb6™ Tension Controller combines a full-featured, automatic, closed-loop tension control unit with the most intuitive user interface ever developed for the web process industries.
Its stable output and versatility in managing web tension in the most challenging applications are unmatched.
The SteadyWeb6 maintains a pre-selected tension set point on a web machine or press by measuring web tension from a tension transducer (or transducer pair), and then sending a compensating signal to a tensioning device such as a pneumatic brake, clutch or a DC drive. The digital closed-loop PID control algorithm allows manufacturers to improve process consistency and productivity.
The large, bright and colorful touchscreen user interface is so easy-to-use that your operators will be up to speed with minimal instruction and training time. Initial setup and configuration is fast with illustrated prompts and color graphics.
The controller may be used in unwind, rewind or intermediate tension zones. A variety of controller output modes is available for operating pneumatic or electric brakes and clutches, eddy current clutches, and DC and AC drives:
Drive output (D) 0-10Volt DC compensated output. Used to control DC drives or other variable speed drive systems. This output is isolated from earth ground to make it more compatible with all drives.
Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure.
High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of up to 90Vdc to operate any electric brake or clutch, including eddy current clutches. 24Vdc Output is a standard configuration choice that does not require an optional High-voltage output module.
FEATURES
- Large 5-inch graphic display
- Choice of wall-mount full enclosure or panelmount for control panel installation.
- Choice of power inputs: 100-240Vac 60/50 Hz or 24 Vdc
- Isolated 0-10Vdc control output
- 0-1 mA tension output
- Storage and Recall for 32 setups
- Auto-detection and selection of transducer excitation (5V or 10V)
- Integrated diagnostic tools
- Automatic and Manual control modes
- Emergency Stop circuit
- Ratio output up and down
- Sample and hold output
- Operator lock-out
- Soft Start
- Tension meter damping
- Integrated diagnostic tools for quick trouble-shooting if necessary
- USB connectivity to upload and download individual job setups to and from a PC
Watch>>>Dover Flexo Electronics - Leaders in Web Tension Control and Measurement Technology
Sign-up to receive the latest Tension Zone e-news update (6x per year)
About DFE
DFE is the natural choice of process and maintenance engineers for upgrading existing machinery with modern, efficient tension control. OEMs and machinery builders choose DFE to incorporate the most reliable, cost-effective tension controls into their machine designs. Consistent quality, product reliability and superior technical support translate into low cost of ownership for all our customers.
Are you measuring process tension on web or flexible substrate?
Need help selecting equipment for your application?
Our products are used in unwind, rewind, and intermediate applications for any moving continuous material which undergoes an operation such as printing, coating, laminating, treating, metallizing, rewinding, unwinding, slitting, coating or other processes. Tension measurement and control systems for flexible packaging and paper, film and foil converting are our specialty.
We have over 84,000 tension transducers installed in manufacturing facilities everywhere. DFE transducers (sometimes referred to as 'load cells') are the industry standard for direct tension sensing and measurement. We are a recognized leader in tension technology.
Get an overview of closed-loop web tension control
Sign-up to receive the latest Tension Zone e-news update (6x per year)
Download our new Tension Equipment Product Guide
Web Tension Control & Tension Technology