Unlock Crucial FCC Cyclone Insights Now!

Featured Product from Ducon Environmental Systems 

More Info Email Supplier Request a Quote

Cyclone Separator: Fluid Catalytic Cracking, FCC is one of the most important refinery processes as it converts high-boiling, high-molecular weight hydrocarbon fractions of petroleum crude oils to more valuable gasoline, olefinic gases, and other valuable products. Residue fluid catalytic cracking RFCC is used for upgrading heavy feedstocks to light products. Therefore, a properly designed and highly efficient FCC and RFCC cyclone system is extremely important to ensure refineries operate efficiently with reduced operating costs and remain competitive.

Watch the Video

Ducon has an ongoing record of hundreds of successful operating FCC cyclone installations since the 1970's that operate reliably and maintenance free for years. Ducon secured numerous FCC Cyclone technology patents for 50 years. As an established supplier to the world's refineries, Ducon can ensure customer satisfaction through proven technologies, innovative engineering, expert manufacturing, and on time delivery. Available in several design configurations, Ducon FCC Cyclones, achieve over 99.9% catalyst collection efficiencies on particles down to 5 microns. Supply of complete Reactor & Regenerator cyclones, Hanger systems, Tertiary Plenums, Diplegs and dipleg valves with plenums fabricated complete with internals. Reactor Cyclones configuration can be directly attached to the riser with a second stage following in a closed or open coupled system. In single stage configuration cyclones are preceded by a riser termination device. High efficiency at low pressure drops with enhanced aspect ratio.