How Wet Scrubbers Remove Air Pollutants
Featured Product from Ducon Environmental Systems
Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are designed to collect particulate matter and/or gaseous pollutants with over 99.99% efficiency and can achieve under 0.005 gr/dscf emissions.
Ducon, known for its patented dynamic wet scrubbers which include the UW-3 & UW-4 Dynamic Wet Scrubbers.
The Ducon UW-4 Dynamic Wet Scrubber is for use in applications involving heavy dust loads, and abrasive materials.