Air pollution equipment can achieve 99.99% removal
Featured Product from Ducon Environmental Systems
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which are all used to remove particulate, fly ash, sulfur dioxide, hydrogen sulfide, carbon dioxide, hydrogen chloride, dioxins, mercury, odors, VOC's, sub-micron particles, fumes, and ammonia from industrial flue gases.
Ducon has the broadest technology base of any Company in the environmental control equipment industry. The Company's air pollution control systems are used to control emissions in a variety of industrial, chemical utility, and municipal applications and include Flue Gas Desulfurization Systems, designed to control gaseous sulfur oxide emissions, a major cause of acid rain. Ducon's air pollution control equipment can achieve 99.99% removal efficiencies and are capable of meeting all current federal and local emission standards, as well as any more stringent standards that may be promulgated in the future.