WaterCop Leak Detection and Automatic Shutoff
Featured Product from DynaQuip Controls
WaterCop helps provide your property with round-the-clock plumbing leak protection. WaterCop systems utilize an automatic shut-off valve installed on the water supply line of a home or commercial building. When sensors detect a plumbing leak, a close signal is sent to the automatic shut-off valve on the main water line. The water leak is stopped from continuously flowing through your property.
Preventable water damage is now one of the most common cause of home insurance claims. Nearly 25% of all homeowners have experienced significant water damage from plumbing connection breaks and continuous flow leaks. You can protect your property from this potentially catastrophic damage. WaterCop monitors high-risk plumbing locations where 94% of all leaks occur. When a sensor detects a leak, a signal is sent to the automatic shut-off valve to close the main water line before it can spread through your home or office. Compare this to devices that only provide notification of leaks but do not shut of the water, or flow-measurement systems that do not identify leak location, require daily homeowner involvement, and by design, allow destructive water leaks to continue flowing until abnormal levels of water usage are reached.