Light Duty Electric Actuation - OEM Solutions

Featured Product from DynaQuip Controls

More Info
Light Duty Electric Actuation - OEM Solutions -Image

DynaQuip EHW series Electrically Actuated Light Duty Brass Valves are perfect for open/close, 1/2" through 1 1/4" automated applications which have a low psi media requirement (125 psid CWP or less). These 2 piece forged brass valves are full port with RTFE seats and mount in any position for maximum installation flexibility. Pigtail connections facilitate quick wiring.

These NEMA4 light-duty valves have a 25% duty cycle and are suitable for water, oil, gas and other similarly viscous fluids. Valves are NSF61/ NSF 372 rated for potable water.