Electrically Actuated 2-PC Carbon Steel Valves
Featured Product from DynaQuip Controls
The E2C DynaMatic Series of electrically actuated 2-piece carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design is available in FNPT and offers flexibility and advanced maintenance options to increase the economic life of your equipment.
These automated valves are available with 115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.
More Featured Products