Announcements
Measure high shock impacts or other high amplitude, short-duration events with Models 3099A5-A7.
(read more)Series 7600 is a high precision variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation applications.
(read more)Dytran Ring style force sensors exhibit minimal deflection and fast rise time; making them ideal for the measurement of high frequency, high amplitude compressive or tension force phenomenon.
(read more)The VibraScout™ 6DoF is a plug–&–play, portable data acquisition system inside a sensor. Applications include automotive vibration studies, in-field data collection, robotics, aerospace testing, end-of-line-testing and many more.
(read more)IEPE probe-style pressure sensor is acceleration compensated to reduce vibration-induced output on the signal, enabling an ultra-fast rise time & enhancing the natural frequency of the transducer.
(read more)Dytran VC MEMS accelerometers offer exceptional measurement accuracy & robust packaging for reliable operation in harsh environments.
(read more)Impulse hammers for modal analysis & structural health monitoring.
(read more)These hermetically sealed, Iow outgassing sensors are designed for use in high vacuum environments.
(read more)Learn about the features & benefits of VC MEMS sensors. These high-quality sensors can be used for measuring low frequency response down to 0 Hz, steady state-linear acceleration as well as low to mid frequency dynamic events. They are best suited for applications that require measurement of tilt, displacement, low frequency oscillations and rigid bod...
(read more)Capture on-the-spot 6DoF, static, and dynamic acceleration measurements at the press of a button!
(read more)Discover hermetically sealed, ultra-high temperature vibration sensors for your specific application.
(read more)Records data from 3 external IEPE transducers, including accelerometers, dynamic force sensors, pressure sensors, & impulse hammers.
(read more)Capture 6DoF measurements from one sensor at one central location! Models contain three VC MEMS-based single-axis accelerometers as well as three MEMS-based gyros.
(read more)Discover the benefits of using Impulse Hammers to measure dynamic movement in both small and large structures
(read more)Dytran IP65-rated cables pair with hermetically sealed accelerometers to deliver high performance & accurate data in outdoor/indoor applications exposed to dust & moisture.
(read more)10 mV/g sensitivity, 500g range, 4–pin M4.5 x 0.35 radial connector, adhesive mount, 2.3 grams,–60 to +225°F Operation
(read more)Model 6677 allows the end-user to orient the connector on a stud-mounted sensor to their preferred position.
(read more)Dytran series 7583 is a high precision triaxial VC-MEMS accelerometer that features outstanding thermal stability due to superior temperature compensation design and extended frequency response.
(read more)Dytran designs & manufactures a wide variety of robust cable assemblies for your toughest testing and monitoring requirements.
(read more)The Dytran series 3225 is a miniature IEPE accelerometer with sensitivities ranging from 1-100 mV/g, designed to adhesively mount in spaces typically inaccessible to other types of accelerometers.
(read more)Model 3823A1 measures vibration events on unmanned aerial systems and can also be used in several other lab applications.
(read more)Dytran test lab sensors offer excellent high and low frequency response, good thermal stability, and rugged reliability.
(read more)Analyze and define the dynamic properties of structures with Dytran modal analysis sensors. Dytran offers high-quality uniaxial and triaxial accelerometers for monitoring small, medium or large structures.
(read more)The Dytran model 3310C is a low profile piezoelectric charge mode accelerometer with a sensitivity of 1.0 to 1.3 pC/g designed to reliably operate in temperatures up to +500°F (+260°C).
(read more)Dytran designs and manufactures high-quality sensors, cables and accessories that reliably operate in the most demanding conditions.
(read more)Ultra-miniature IEPE accelerometer for use in product response testing & Environmental Stress Screening.
(read more)The Dytran series 3316 is an ultra high temperature piezoelectric accelerometer, designed to reliably operate in temperatures up to +1000°F (+538°C) with charge mode capabilities.
(read more)Model 3335C is a small, electrically isolated, single-axis charge mode accelerometer that operates up to +1200°F (+649°C) - a breakthrough product in the sensor field.
(read more)The Dytran 3333 Series is a miniature IEPE triaxial accelerometer with a low-end frequency response, for excellent phase response at low frequencies. Units are lightweight, compact, and offer an excellent signal-to-noise ratio.
(read more)The Dytran series 3274 is an ultra miniature high frequency IEPE accelerometer with TEDS capabilities.
(read more)The Dytran model 3543A is a case isolated triaxial IEPE accelerometer with a 100 mV/g sensitivity, vertical height of 0.60-inches (15.24-millimeters) and an overall weight of 15 grams.
(read more)The 3313A1 was designed as an upgrade to the stud mount 3023Ax triaxial accelerometer product family with industry standard X, Y, Z markings and a 10 kHz frequency response on all axis. The 3313A1 has a 5,000 g sensitivity and has a wide application base where size, high frequency response, and stud mounting is important.
(read more)The Dytran model 4010 is a µprocessor controlled, 3-channel DC signal conditioner amplifier designed for use with bridge-type or differential output accelerometers and pressure sensors for a variety of general purpose laboratory testing applications. Units incorporate a variable gain adjustment, shunt calibration capability and multiple excitation level settings.
(read more)The Dytran series 3316 is an ultra high temperature piezoelectric accelerometer, designed to reliably operate in temperatures up to +1000°F (+538°C) with charge mode capabilities.
(read more)The Dytran series 7500 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges and in an airborne version. This high performance accelerometer combines an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration measurements.
(read more)The Dytran series 7700 is a high precision variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation applications.
(read more)These miniature triaxial IEPE accelerometers feature low-end frequency response for excellent phase response at low frequencies and excellent signal-to-noise ratio. Also available with built-in TEDS options.
(read more)Series 3224A is great for use in mechanical shock testing, product response testing, Environmental Stress Screening (ESS).
(read more)3093M27 was specifically designed as a hermetically sealed high temperature (operating up to +320°F) triaxial accelerometer. This is a 10 mV/g industry standard ¼-28 pin out and X, Y, Z markings version of Model 3093M23. Featuring case isolation, this sensor avoids EMI/ground loop interference.
(read more)The 3333A1 triaxial accelerometer was designed for ultra low noise, adhesive mounting and small size. It has a 500g sensitivity range and a small M4.5x0.35 4-pin connector. It has applications in modal analysis and general vibration measurements of small objects.
(read more)Dytran has introduced the model 3062B1, an IEPE piezoelectric accelerometer, expressly designed to cover most wide-band frequency vibration measurement points of Rotor, Track and Balance (RTB); airframe; helicopter and fixed wing aircraft. The industry has commonly referred to these sensors as "spark-plug type", due to their similar appearance.
(read more)The Dytran model 3310C is a low profile piezoelectric charge mode accelerometer with a sensitivity of 1.0 to 1.3 pC/g designed to reliably operate in temperatures up to +500°F (+260°C).
(read more)The 3273A1 is an ultra small, high sensitivity, low noise, adhesive mount triaxial accelerometer. It was designed for use in modal analysis and low noise general vibration measurement applications of small objects.
(read more)The Dytran series 7500 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges and in an airborne version. This high performance accelerometer combines an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration measurements.
(read more)The 3413A1 is a 1,000g adhesive mount triaxial accelerometer with 1,000V case isolation. IT was designed for Structural analysis and Product response testing. It has TEDS and, when paired with a data acquisition system equipped with a TEDS reader device data can be automatically synced allowing for quick, accurate setup.
(read more)The 7503D1 is a very high precision, variable capacitance, hermetic triaxial DC sensor with a 2g range. The 7503D1 can be either used in a single ended mode or a differential mode to improve resolution for very low g range measurements.
(read more)Dytran Series 3023B of miniature triaxial IEPE accelerometers are ideal for use in ESS and HALT/HASS applications
(read more)The Dytran 3263A series is a family of low-noise, miniature IEPE triaxial accelerometers with an overall weight of 5.6 grams. This series features a single, transverse mounted, 4-pin electrical connector which allows the 3263A to be used in situations where vertical space is limited.
(read more)Dytran Instruments offers a full range of calibration and routine maintenance services. Under extended normal use conditions, particularly within more extreme testing environments, over time the sensor's performance may begin to fall below the published specifications. To ensure continued measurement accuracy of Dytran sensors, annual calibrations are recommended.
(read more)