120dB Dynamic VT Vibration Controller

Featured Product from ECON Technologies Co.,Ltd

More Info Email Supplier Request a Quote

In modern vibration testing environments—especially in automotive durability, aerospace qualification, and multi-axis simulation—engineers face increasing demands for real-time response, high signal fidelity, and system reliability.

The VT Series Vibration Controller is designed to address these challenges with a distributed architecture, high-speed processing, and advanced control algorithms—ensuring accurate, stable, and efficient test execution across a wide range of applications.


High Reliability & Precision Control

  • DSP-based closed-loop control ensures real-time performance independent of PC operations
  • 120 dB dynamic range and >100 dB signal-to-noise ratio for high-fidelity signal control

  • 24-bit ADC per channel with low-noise design
  • Built-in analog and 160 dB/Oct digital anti-aliasing filters for precise measurement

Powerful Test Capabilities

  • Supports 12 standard test modes:
    • Sine, Random, Sine-on-Random
    • Resonance Search & Dwell
    • Shock, SRS, Transient (seismic simulation)
    • Road spectrum simulation and more
  • Advanced features for complex scenarios:
    • Kurtosis control
    • Spectrum limiting
    • Step sine
    • SRS analysis for shock signals
  • Fully compatible with TEDS smart sensors

High Performance for Demanding Applications

  • Random control dynamic range >90 dB
  • Sine control frequency up to 10,000 Hz
  • Random control frequency up to 18,750 Hz
  • Up to 6,400 spectral lines for detailed analysis

Flexible Input & Integration

  • Highly integrated input channels with support for:
    • Voltage, Charge, IEPE, and TEDS sensors
  • Plug-and-play BNC interface for fast setup
  • Independent signal conditioning per channel

Advanced Safety Protection

  • 20+ safety checks and interlocks including:
    • Overload protection
    • Spectrum limit monitoring
    • Drive and shaker limits
    • Emergency stop
  • Independent channel abort settings (RMS/Peak)
  • Immediate system shutdown upon abnormal signals to protect DUT and equipment

User-Friendly Operation

  • Windows-based software with intuitive graphical interface
  • Customizable display (windows, cursors, colors, fonts)
  • AVD display for simultaneous acceleration, velocity, and displacement visualization
  • Automatic test report generation (Word, PDF, print-ready)
  • Gigabit Ethernet / USB connectivity for seamless integration

Scalable Multi-Axis Control

  • Supports configurations from:
    • Single-axis
    • Multi-point control
    • 3-axis (3 DOF)
    • 3-axis (6 DOF) systems

Proven Global Reliability

  • Over 20 years of development experience
  • Trusted by 10,000+ users worldwide
  • Widely used in automotive, aerospace, transportation, and research industries