6-DOF Precision Control Vibration Test System

Featured Product from ECON Technologies Co.,Ltd

More Info Email Supplier Request a Quote

Full-Degree Dynamic Simulation, Precision Beyond Limits
The 6-DOF Vibration Test System developed by ECON Technology represents the pinnacle of multi-axis vibration testing. With synchronized control across six degrees of freedom—three translational and three rotational axes—it provides engineers with a powerful platform to validate the reliability of complex electromechanical systems under real-world vibration conditions.

Breakthrough “4+2+2” Architecture

  • Independently developed by ECON Technology, the innovative “4+2+2” configuration solves the critical challenge of accurate synthesis and decoupling of dynamic loads in six-dimensional space.

  • Delivers superior precision in motion coordination and energy transmission across all axes.

Versatile and Comprehensive Vibration Control

  • Supports sine, random, shock, seismic wave, and road spectrum simulations.

  • Enables independent or coupled six-DOF loading to meet the most demanding multi-axis vibration scenarios.

  • Provides complete capability for dynamic load simulation in all degrees of freedom.

Engineering-Grade Mechanical and Control Innovations

  • Enhanced high-strength frame with low-damping spherical joints achieves high rigidity and mechanical decoupling.

  • Improved adaptive decoupling algorithm ensures high-precision motion control.

  • Delivers amplitude accuracy of 0.2% and dynamic range up to 90 dB for stable and reliable testing results.

Application Insight
In industries where vibration is inevitable—such as aerospace launch systems, automotive durability, and high-speed rail components—engineers face increasing demands to predict and verify system behavior under complex dynamic loads. This system empowers R&D teams to replicate real-world multi-directional vibration environments in the lab, shortening development cycles while enhancing product reliability and safety.

Key Highlights

  • Six degrees of freedom: full translational and rotational control

  • Breakthrough “4+2+2” dynamic load synthesis

  • Multi-mode vibration simulation: sine, random, shock, seismic, and road spectra

  • Adaptive decoupling for precision motion control

  • 0.2% amplitude accuracy, 90 dB control dynamic range