2–10000 Hz Precision Mini Shaker
Featured Product from ECON Technologies Co.,Ltd
Compact Size. Laboratory-Grade Precision.
In modern R&D and quality laboratories, engineers often face a common challenge: how to perform accurate and repeatable vibration testing on small components without investing in oversized systems. The VE Series Precision Mini Shaker System is specifically developed to solve this problem.
Built on years of vibration engineering experience, the system combines advanced structural design and high-performance materials to deliver high precision, wide frequency bandwidth, and stable operation in a compact footprint.
Key Summary:
Wide frequency range (2–10,000 Hz), force range 20–1000 N, high accuracy, low distortion, compact structure.
Engineered for Reliable and Distortion-Free Output
The VE Series mini shaker consists of a drive coil, magnetic circuit system, armature table, and optimized support structure. Every moving component is manufactured using high-quality alloy materials and precision machining technology.
-
Force range: 20 N to 1000 N
-
Wide frequency bandwidth: 2 Hz – 10,000 Hz
-
Lightweight moving element for improved high-frequency response
-
Optimized coil winding and suspension design for low distortion force transmission
-
Precision manufacturing for minimal mechanical error
This ensures accurate reproduction of vibration excitation, allowing engineers to simulate real-world vibration conditions with confidence.
Stable Operation with Efficient Heat Dissipation
Thermal stability is critical in long-duration vibration testing. Poor heat management can lead to instability and inaccurate results.
The VE Series incorporates:
-
Optimized airflow path design
-
High thermal conductivity materials
-
Support for natural and forced air cooling
-
Low operating noise
These features ensure stable performance during extended test cycles.
Designed for Versatile Laboratory Applications
Because of its compact size and simple configuration, the system can be easily installed on laboratory benches and integrated into various experimental setups.
It is widely used for:
-
Electronic component vibration testing
Pre-verification of durability under operational vibration conditions. -
Stress screening of small parts
-
Modal analysis and structural dynamics research
Supporting structural optimization and fault prediction. -
Piezoelectric ceramics and sensor testing
-
Educational demonstration and academic research
-
Vibration energy harvesting and reproduction studies
Portable enough for narrow spaces and experimental environments.
Complete System Integration
The VE Precision Mini Shaker System includes:
-
Miniature shaker
-
Power amplifier
-
Vibration controller
-
Sensors
-
PC-based control software
Each system undergoes multiple inspection procedures from development to production, ensuring compliance with performance standards and reliable operation.