120dB Dynamic VT Vibration Controller
Featured Product from ECON Technologies Co.,Ltd
In modern vibration testing environments—especially in automotive durability, aerospace qualification, and multi-axis simulation—engineers face increasing demands for real-time response, high signal fidelity, and system reliability.
The VT Series Vibration Controller is designed to address these challenges with a distributed architecture, high-speed processing, and advanced control algorithms—ensuring accurate, stable, and efficient test execution across a wide range of applications.
High Reliability & Precision Control
- DSP-based closed-loop control ensures real-time performance independent of PC operations
-
120 dB dynamic range and >100 dB signal-to-noise ratio for high-fidelity signal control
- 24-bit ADC per channel with low-noise design
- Built-in analog and 160 dB/Oct digital anti-aliasing filters for precise measurement
Powerful Test Capabilities
- Supports 12 standard test modes:
- Sine, Random, Sine-on-Random
- Resonance Search & Dwell
- Shock, SRS, Transient (seismic simulation)
- Road spectrum simulation and more
- Advanced features for complex scenarios:
- Kurtosis control
- Spectrum limiting
- Step sine
- SRS analysis for shock signals
- Fully compatible with TEDS smart sensors
High Performance for Demanding Applications
- Random control dynamic range >90 dB
- Sine control frequency up to 10,000 Hz
- Random control frequency up to 18,750 Hz
- Up to 6,400 spectral lines for detailed analysis
Flexible Input & Integration
- Highly integrated input channels with support for:
- Voltage, Charge, IEPE, and TEDS sensors
- Plug-and-play BNC interface for fast setup
- Independent signal conditioning per channel
Advanced Safety Protection
- 20+ safety checks and interlocks including:
- Overload protection
- Spectrum limit monitoring
- Drive and shaker limits
- Emergency stop
- Independent channel abort settings (RMS/Peak)
- Immediate system shutdown upon abnormal signals to protect DUT and equipment
User-Friendly Operation
- Windows-based software with intuitive graphical interface
- Customizable display (windows, cursors, colors, fonts)
- AVD display for simultaneous acceleration, velocity, and displacement visualization
- Automatic test report generation (Word, PDF, print-ready)
- Gigabit Ethernet / USB connectivity for seamless integration
Scalable Multi-Axis Control
- Supports configurations from:
- Single-axis
- Multi-point control
- 3-axis (3 DOF)
- 3-axis (6 DOF) systems
Proven Global Reliability
- Over 20 years of development experience
- Trusted by 10,000+ users worldwide
- Widely used in automotive, aerospace, transportation, and research industries