6DOF Multi-Axis Vibration System
Featured Product from ECON Technologies Co.,Ltd
Modern engineering systems are no longer exposed to simple single-axis vibration environments. Aircraft equipment, vehicle assemblies, rail systems, and high-value electronic products often experience complex multi-directional dynamic loads simultaneously in real operating conditions.
Traditional single-axis or conventional multi-axis testing methods can struggle to accurately reproduce these coupled vibration environments, leading to insufficient validation, inaccurate reliability assessment, and longer product development cycles.
The 6DOF Multi-Axis Vibration Test System is developed to solve these challenges by enabling synchronized control of six degrees of freedom — including three translational and three rotational axes. Representing an advanced level of multi-axis vibration engineering, the system provides highly accurate full-motion dynamic simulation for complex electromechanical systems.
The self-developed “4+2+2” configuration architecture overcomes key technical barriers in six-dimensional dynamic load synthesis and decoupling, helping engineers achieve more realistic environmental testing and higher confidence in product reliability.
Full Six-Degree-of-Freedom Dynamic Simulation
- Simultaneous control of three translational and three rotational degrees of freedom
- Supports both independent and coupled loading modes
- Accurately reproduces real-world multi-directional vibration environments
Advanced Multi-Scenario Vibration Control
- Supports comprehensive vibration control algorithms, including:
- Sine vibration
- Random vibration
- Shock testing
- Earthquake simulation
- Road spectrum reproduction
- Designed for complex dynamic environment simulation across multiple industries
High-Precision Decoupling & Motion Control
- Improved adaptive decoupling algorithm delivers highly accurate multi-axis control
- Solves dynamic coupling challenges commonly found in conventional systems
- Achieves 0.2% amplitude accuracy with 90 dB dynamic control range
Optimized Mechanical Structure for Stability
- High-strength frame combined with low-damping spherical hinge decoupling mechanism
- Enhances rigidity and dynamic force transmission efficiency
- Provides stable system performance during high-load multi-axis operation
Designed for High-End Reliability Validation
- Ideal for aerospace systems, automotive components, rail transit equipment, and electronic products
- Enables more realistic durability and reliability testing under full-motion conditions
- Helps engineers shorten validation cycles and improve test confidence