120dB Distributed Vibration Controller 9408
Featured Product from ECON Technologies Co.,Ltd
In modern environmental and durability testing, engineers are under increasing pressure to achieve higher test accuracy, faster system response, and greater testing reliability. As test objects become more sophisticated—ranging from automotive components and aerospace structures to battery systems and electronic devices—traditional vibration control systems often struggle with limited processing capability, unstable real-time response, and complicated multi-channel configurations.
The 9408 Series Vibration Controller is developed to address these challenges through a powerful distributed architecture and advanced real-time control technology. Built on a multi-core ARM and high-speed DSP platform, the system delivers fast computation, stable signal transmission, and highly responsive closed-loop control for demanding vibration testing environments.
Today, the controller is trusted by more than 10,000 users worldwide, supporting applications from standard single-axis tests to advanced multi-axis and multi-degree-of-freedom simulations.
Real-Time Distributed Control Architecture
- Advanced distributed system architecture improves processing speed and response efficiency
- Multi-core ARM + high-speed DSP platform ensures stable real-time closed-loop control
- Gigabit Ethernet communication enables high-speed data transfer and flexible system integration
- DSP-based closed-loop processing remains independent from the PC, improving system stability and reliability
High Accuracy for Critical Testing Applications
- Dynamic range greater than 120 dB with signal-to-noise ratio above 100 dB
- 24-bit ADC on every input channel ensures high-resolution signal acquisition
- Built-in analog anti-aliasing and 160 dB/Oct digital anti-aliasing filters improve measurement precision
- Supports high-accuracy vibration control in demanding aerospace, automotive, and electronics testing
Comprehensive Vibration Test Functions
- Supports a wide range of test modes, including:
- Sine
- Random
- Sine-on-random
- Resonance search & dwell
- Classical shock
- Shock response spectrum (SRS)
- Road simulation
- Earthquake waveform simulation
- Random shock
- Multi-sine testing
- Advanced optional features available:
- Kurtosis control
- Channel limit spectrum control
- Step sine testing
- SRS analysis for shock signals
- TEDS sensor support
Scalable from Single-Axis to Multi-DOF Testing
- Supports configurations from single-axis systems to:
- Multi-point vibration control
- 3-axis 3-DOF systems
- 3-axis 6-DOF vibration simulation systems
- Ideal for complex structural durability tests and multi-directional environmental simulations
Flexible Sensor Compatibility
- Highly integrated input channels support:
- IEPE sensors
- Voltage input
- Charge input
- TEDS smart sensors
- Independent voltage and charge amplifiers on each channel improve flexibility for different test setups
- BNC interfaces provide convenient plug-and-play connectivity
Enhanced Safety Protection for Valuable Equipment
- More than 20 safety monitoring and interlock mechanisms included:
- Open-loop detection
- RMS interruption
- Over-limit spectrum monitoring
- Drive limitation
- Shaker protection
- Emergency stop protection
- Independent channel peak/RMS interruption settings help prevent damage to test specimens and shaker systems during abnormal conditions
Designed for Efficient Engineering Workflow
- Windows-based graphical software interface simplifies operation and training
- Real-time AVD display simultaneously shows acceleration, velocity, and displacement curves during sine testing
- Automatic professional report generation supports Word, PDF, and direct printing
- Gigabit Ethernet and USB communication simplify integration with laboratory systems
Key Takeaways
- Distributed real-time vibration control architecture
-
120 dB dynamic range with high precision acquisition
- Supports single-axis to multi-DOF testing
- Comprehensive vibration and shock test functions
- Flexible sensor compatibility and strong safety protection
- Designed for efficient and reliable engineering workflows