6DOF Multi-Axis Vibration System

Featured Product from ECON Technologies Co.,Ltd

More Info Email Supplier Request a Quote

Modern engineering systems are no longer exposed to simple single-axis vibration environments. Aircraft equipment, vehicle assemblies, rail systems, and high-value electronic products often experience complex multi-directional dynamic loads simultaneously in real operating conditions.

Traditional single-axis or conventional multi-axis testing methods can struggle to accurately reproduce these coupled vibration environments, leading to insufficient validation, inaccurate reliability assessment, and longer product development cycles.

The 6DOF Multi-Axis Vibration Test System is developed to solve these challenges by enabling synchronized control of six degrees of freedom — including three translational and three rotational axes. Representing an advanced level of multi-axis vibration engineering, the system provides highly accurate full-motion dynamic simulation for complex electromechanical systems.

The self-developed “4+2+2” configuration architecture overcomes key technical barriers in six-dimensional dynamic load synthesis and decoupling, helping engineers achieve more realistic environmental testing and higher confidence in product reliability.


Full Six-Degree-of-Freedom Dynamic Simulation

  • Simultaneous control of three translational and three rotational degrees of freedom
  • Supports both independent and coupled loading modes
  • Accurately reproduces real-world multi-directional vibration environments

Advanced Multi-Scenario Vibration Control

  • Supports comprehensive vibration control algorithms, including:
    • Sine vibration
    • Random vibration
    • Shock testing
    • Earthquake simulation
    • Road spectrum reproduction
  • Designed for complex dynamic environment simulation across multiple industries

High-Precision Decoupling & Motion Control

  • Improved adaptive decoupling algorithm delivers highly accurate multi-axis control
  • Solves dynamic coupling challenges commonly found in conventional systems
  • Achieves 0.2% amplitude accuracy with 90 dB dynamic control range

Optimized Mechanical Structure for Stability

  • High-strength frame combined with low-damping spherical hinge decoupling mechanism
  • Enhances rigidity and dynamic force transmission efficiency
  • Provides stable system performance during high-load multi-axis operation

Designed for High-End Reliability Validation

  • Ideal for aerospace systems, automotive components, rail transit equipment, and electronic products
  • Enables more realistic durability and reliability testing under full-motion conditions
  • Helps engineers shorten validation cycles and improve test confidence