Automotive-Grade Oscillator ECS-2520Q
Featured Product from ECS Inc. International
The ECS-2520Q AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5 x 2.0 x 0.9 mm (LWH) 4-pad ceramic package is for automotive, industrial and IoT applications. Featuring a ±30 ppm stability option and extended operating temperature of -40°C ~ +125°C. Click to view the datasheet.
Features:
- 2.5 x 2.0 mm 4-pad footprint
- TS16949 certification production
- PPAP supported
- RoHS 2 and REACH Compliant
Applications:
- IoT
- Automotive
- COTS
- Navigation
- Medical (non-life sustaining)
- Mobile Devices
- Industrial Devices
- Test Equipment
- General Microprocessor
More Featured Products