MultiVolt™ TCXO Ideal for Wireless
Featured Product from ECS Inc. International
The ECS-TXO-3225MV is a fixed frequency, MultiVolt™ SMD TCXO with a current consumption of 6.0 mA and low jitter at 0.5 pS. This oscillator is available in a 3.2 x 2.5 x 1.2 mm (LWH) package size.
Features:
- 3.2 x 2.5 mm four-pad footprint
- MultiVolt 1.6V ~ 3.63V
- Compatible with 1.8V, 2.5V or 3.3V supply
- Low jitter: 0.5 pS
- N option: -40°C ~ +85°C
- RoHS 2 and REACH compliant
- MSL 1
- Lead finish Au
Applications:
- IoT
- Storage devices
- Commercial off-the-shelf (COTS)
- Navigation
- Medical (non-life sustaining)
- Mobile devices
- Industrial applications
- Wireless devices
- Test equipment
- General microprocessors
- IP cameras
More Featured Products