Low Current CMOS MultiVolt™ Oscillator
Featured Product from ECS Inc. International
The ECS-2520MVLC low-current oscillator with a stability rating of ±50 ppm over -40°C to +85°C. It is compatible with a 1.8V, 2.5V or 3.3V power supply, and is available in a variety of output frequencies suitable for a wide array of clocking applications. The lowest current consumption is 1.5 mA max. (no load) at 1.8V at a frequency of 20 MHz. The ECS-2520MVLC comes in a 2.5 x 2.0 x 0.8 mm ceramic package. This device is a compact, high-performance, low current and cost-competitive crystal oscillator ideal for portable and space-constrained applications in the consumer, communications and medical technology areas.
Features:
- 2.5 x 2.0 mm footprint
- Frequency range: 1 MHz ~ 75 MHz
- Extended temperature range
- Compatible with a 1.8V, 2.5V, 3.0V or 3.3V power supply
- Low jitter: 150 fs typical
- Low current consumption: 1.5 mA maximum (no load) at 1.8V, 20 MHz
- Standby current: 10 µA
Applications:
- IoT
- Storage devices
- Navigation
- Medical (non-life-sustaining)
- Mobile devices
- Industrial
- Wireless devices
- IP cameras
More Featured Products