AEC-Q200 Tight Stability MultiVolt™ Oscillator

Featured Product from ECS Inc. International

More Info Email Supplier Request a Quote

The ECS Inc. MultiVolt™ series of oscillators are quartz-based fixed frequency, low jitter oscillators. They are designed to operate from a variable supply voltage of 1.6V ~ 3.6V or from a standard 1.8V, 2.5V, 3.0V or 3.3V supplies used in many designs. They offer better jitter and phase noise performance than MEMS- or SAW-based oscillators at a better price point. MultiVolt™ oscillators can serve multiple platforms to aid your design efforts. 

The ECS-2520SMVQ is a standard small form factor, AEC-Q200 qualified, HCMOS surface mount oscillator featuring a tight stability and MultiVolt™ capabilities. This electronic component is ideal for automotive, industrial and IoT applications.