Announcements

E-Labs, Inc. has promoted these products / services:

E-Labs, Inc. - Aerospace Shock and Vibration testing

At E-Labs, we can put your product through shock testing, vibration testing, environmental stress testing and can even combine most tests to make sure that the product performs as designed. (read more)

E-Labs, Inc. - Vibration & Shaker Testing for Space

At E-Labs, our vibration testing facility includes 3 electrodynamic shakers, capable of providing over 20,000 force pounds.

We can handle sizes from batteries to whole satellites, single or multiple axis configurations, and vibration tests such as sine, random, sine on random, random on random and vibration analysis. (read more)

E-Labs, Inc. - Testing Space Atmosphere on Earth

E-Labs Inc. state-of-the-art thermal vacuum testing chambers provide a clean, temperature controlled, high vacuum environment for testing high-tech products in space simulated or high altitude conditions. (read more)

E-Labs, Inc. - Helium Leak Detection Testing

E-Labs has multiple Varian Mass Spectrometer helium leak detectors, as small as 1x10-10 cc/sec. We are capable of leak testing to pressures up 20,000 psi using nitrogen and 80,000 psi using liquids. (read more)

E-Labs, Inc. - Dynamic Vibration Testing

E-Labs Vibration testing can include transportation load simulations, fatigue due to vibration, reliability testing, squeak & rattle testing, fragility, production stress screening, package testing, launch simulation, and gunfire vibration among others. (read more)

E-Labs, Inc. - Pressure Testing: Hydrostatic, Burst, Gas, & more

E-Labs offers Hydrostatic Burst Pressure Testing, Gaseous Proof Pressure Testing, Reliability / Life / Fatigue Testing, Proof Pressure Cycling, Coatings / Corrosion Prevention Testing and more. (read more)

E-Labs, Inc. - Flash Bang Grenade Project on Nat Geo

E-Labs testing featured on National Geographic's "Time Shifters". This episode highlights testing on flash bang grenades used by military and law enforcement forces. (read more)

E-Labs, Inc. - Thermal Vacuum Testing

Extreme environmental conditions are simulated during flight-like scenarios to re-create the operational environment that the product will experience in space. These conditions include alternate cycles of extreme heat and cold, pressure extremes, solar radiation levels, and the airless conditions of space. (read more)

E-Labs, Inc. - Environmental Exposure Testing Services

E-Labs Environmental Testing and Analysis services can include temperature, humidity, altitude, pressure, vibration, temperature cycling, solar heating, exposure to UV light, corrosive atmospheres, and other climatic variables. (read more)

E-Labs, Inc. - Aerospace Testing: From Component to Assembled

E-Labs has extensive experience in Aerospace testing. We can put your product through shock, vibration, environmental stress and even combine tests to make sure the product performs as designed. We perform testing for the military, aviation, and NASA. (read more)

E-Labs, Inc. - Dynamics Testing: Acceleration, Acoustic & More

E-Labs provides a complete menu of Dynamics Testing services to evaluate a product’s ability to withstand stresses occurring during normal and adverse operating conditions. (read more)

E-Labs, Inc. - Acceleration in Motion

E-Labs can perform acceleration testing to detect structural and mechanical strength limits in objects that experience constant acceleration. (read more)

E-Labs, Inc. - E-Labs Environmental Testing and Analysis

E-Labs Environmental Testing and Analysis services can include temperature, humidity, altitude, pressure, vibration, temperature cycling, solar heating, exposure to UV light, corrosive atmospheres, and other climatic variables. (read more)

E-Labs, Inc. - Hydraulic, Pneumatic, Hydrostat & Pressure Testing

E-Labs can meet your needs for hydraulic, pneumatic, burst, hydrostatic and pressure testing. We have the facilities to accommodate large tanks and offer a multitude of different gases over an extended range of pressures. (read more)

E-Labs, Inc. - Salt-Fog and Salt-Spray Testing

Accelerated corrosion atmospheres for salt spray testing can be applied to items as large as 16ft by 15ft by 15ft. We have portable chambers that can be configured to a multitude of shapes and sizes to meet all our customers’ needs. (read more)

E-Labs, Inc. - Rain, Spray and Drip Testing

Whether it is a drizzle, steady rain, or even a torrential wind-driven downpour, our rain systems can produce levels to meet any need. (read more)

E-Labs, Inc. - Green Water Loading

Green Water Loading per MIL-HDBK-2036 is another shipboard test within our capabilities. To ensure that your equipment can withstand the rigorous conditions on deck, let us splash some water on it... A lot of water! (read more)

E-Labs, Inc. - Explosive Atmosphere Testing

E-Labs environmental testing assures the safety of a component exposed to explosive vapors or to other dangerous environments. (read more)

E-Labs, Inc. - Fungus Contamination Testing

E-Labs has retired FDA scientists on staff that assure fungus viability prior to inoculation and test control samples are included to show growth while units are under test. (read more)

E-Labs, Inc. - Humidity Testing

At E-Labs, our humidity chambers range in size from our large drive-in environmental testing facility that is 25ft deep by 14ft wide by 14ft tall, to our smaller 1ft by 1ft chamber. (read more)

E-Labs, Inc. - Sand and Dust Abrasion Testing

Sand and dust effected equipment and operations quickly becoming the number one enemy. E-Labs can test for these effects in our New Sand and Dust Test Chamber. (read more)

E-Labs, Inc. - Combined Climatics Testing

E-Labs has the ability to simulate and control most climatic conditions including temperature, humidity, altitude, pressure, vibration, temperature cycling, solar heating, exposure to UV light, corrosive atmospheres, and other climatic variables. (read more)

E-Labs, Inc. - Ice Testing

Ice can be detrimental to just about any item if not properly design to withstand it. With our chambers, we can produce ice on an item from a fine glaze to over an inch thick! The sizes of our chambers allows us to perform icing tests on items ranging in size from a transistor to a pickup truck (read more)

E-Labs, Inc. - EMI and EMC Testing

Our reference standards are tested to MIL-STD-461 A, B, C, D, E and F. This type of testing is required for devices, systems, and applications within the military and aerospace industries. Weapons, aircraft, ground and support equipment, electrical, and electronic systems must meet the established requirements. (read more)

E-Labs, Inc. - Ammunition Evaluation & Testing

E-Labs has an extensive background in the development and testing of Less Than Lethal (LTL) devices. We were the first to develop a measuring system to capture blunt force or impulse of a round in real time. The Ballistic Impulse Measuring System (BIMS) developed by E-Labs was used on USMC programs to evaluate LTL rounds and compare impulses on a one to one basis. (read more)

E-Labs, Inc. - Testing to Military & Commercial Specs/Standards

E-Labs personnel have over 70 years combined laboratory experience with disciplines for aerospace, automotive, military, commercial, utility, electronics and IT industries. We have a Full Service Testing Laboratory that offers our customers access to our state of the art facilities and knowledgeable personnel. (read more)

E-Labs, Inc. - Aerospace Testing: Earth & Beyond

E-Labs has decades of experience in Aerospace Testing programs - from component level to fully assembled satellites. We offer bake out of components to full functionally of units under test. includes vibration effect, vacuum environments, load simulation, fatigue, fragility, production stress, package testing, launch simulation, gunfire vibration and more. (read more)

E-Labs, Inc. - Helium Leak Detection

E-Labs has multiple Varian, Mass Spectrometer helium leak detectors for finding leaks as small as 1x10-10 cc/sec. (read more)

E-Labs, Inc. - Aerospace Testing by the Experts

E-Labs has over 20 years experience in Aerospace Testing Programs. From component level to fully assembled satellites, plus we offer bake out of components to full functionally of units under test. (read more)

E-Labs, Inc. - EMI & EMC Testing

EMI (Electromagnetic Interference) & EMC (Electromagnetic Compatibility)

Testing To MIL-STD-461 A, B, C, D, E and F (read more)

E-Labs, Inc. - Analytical Laboratory Services

E-Labs is a Full Service Testing Laboratory that offers our customers access to our state of the art facilities and knowledgeable personnel. Our personnel have over 70 years combined laboratory experience with disciplines for aerospace, automotive, military, commercial, utility, electronics and IT industries. (read more)

E-Labs, Inc. - Testing to Military & Commercial Specifications

From concept to analysis, test planning, fixture design and fabrication consulting and lab testing, E-Labs offers what you need. Our Main Scientific Testing Facility includes over twelve thousand square feet of floor space and our remote facility has twenty thousand square feet of remote operations facilities. (read more)